Panasonic Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic ERJ-U14D1073U

Description
CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic - 66AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic
66AC6185
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic 66AC6185
CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic - 67AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic
67AC5955
Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic 67AC5955
CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107K, 0.5W, 1210; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6185
Product Name Chip Res, Thick Film, 107K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers