Panasonic Resistor, Thick Film, 0 Ohm, 1210; Resistor Case / Package Panasonic ERJ-U140R00U

Description
RESISTOR, THICK FILM, 0 OHM, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0 OHM, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0 Ohm, 1210; Resistor Case / Package Panasonic - 05X7329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0 Ohm, 1210; Resistor Case / Package Panasonic
05X7329
Resistor, Thick Film, 0 Ohm, 1210; Resistor Case / Package Panasonic 05X7329
RESISTOR, THICK FILM, 0 OHM, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0 OHM, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Panasonic - 44X3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Panasonic
44X3774
Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Panasonic 44X3774
RES, THICK FILM, 0R, 0.5W, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

RES, THICK FILM, 0R, 0.5W, 1210; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:ERJU Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U140R00U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U140R00U
Resistors - Chip Resistor - Surface Mount ERJ-U140R00U
RES 0 OHM JUMPER 1210 SMD

RES 0 OHM JUMPER 1210 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X7329 44X3774 ERJ-U140R00U
Product Name Resistor, Thick Film, 0 Ohm, 1210; Resistor Case / Package Panasonic Res, Thick Film, 0R, 0.5W, 1210; Resistor Case / Package Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers