Win Source Part Number: 1142446-ERJ-U12J755U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U12
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -400/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 mOhms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJU12J755U;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U12J755UTR,ER
Base Product Number: ERJ-U12
RES 7.5M OHM 5% 3/4W 1812 Product overview: ERJ-U12J755U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U12J755U can be used for catalog matching and distributor lookup.
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1142446-ERJ-U12J755U | 52-ERJ-U12J755U | 45X2945 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 4W Resistor | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | |
| Resistance Range | 0.0075 ohms | 7.50E6 ohms | |
| Tolerance | 5 +/- % | ||
| Temperature Coefficient | -400 to 150 ±ppm/°C | -2.67 ±ppm/°C | |
| Power Rating | 0.7500 watts |