Panasonic Res, Thick Film, 6K8, 5%, 0.75W, 1812; Resistance Panasonic ERJ-U12J682U

Description
RES, THICK FILM, 6K8, 5%, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 6K8, 5%, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 5%, 0.75W, 1812; Resistance Panasonic - 44X3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.75W, 1812; Resistance Panasonic
44X3700
Res, Thick Film, 6K8, 5%, 0.75W, 1812; Resistance Panasonic 44X3700
RES, THICK FILM, 6K8, 5%, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8Kohm, 5%, 1812; Resistance Panasonic - 05X6563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 5%, 1812; Resistance Panasonic
05X6563
Resistor, Thick Film, 6.8Kohm, 5%, 1812; Resistance Panasonic 05X6563
RESISTOR, THICK FILM, 6.8KOHM, 5%, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 5%, 1812; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3700 05X6563
Product Name Res, Thick Film, 6K8, 5%, 0.75W, 1812; Resistance Panasonic Resistor, Thick Film, 6.8Kohm, 5%, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details