Panasonic Resistor, Thick Film, 330 Ohm, 5%, 1812; Resistance Panasonic ERJ-U12J331U

Description
RESISTOR, THICK FILM, 330 OHM, 5%, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 330 OHM, 5%, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330 Ohm, 5%, 1812; Resistance Panasonic - 05X6508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 5%, 1812; Resistance Panasonic
05X6508
Resistor, Thick Film, 330 Ohm, 5%, 1812; Resistance Panasonic 05X6508
RESISTOR, THICK FILM, 330 OHM, 5%, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 5%, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 0.75W, 1812; Resistance Panasonic - 44X3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.75W, 1812; Resistance Panasonic
44X3687
Res, Thick Film, 330R, 5%, 0.75W, 1812; Resistance Panasonic 44X3687
RES, THICK FILM, 330R, 5%, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.75W, 1812; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6508 44X3687
Product Name Resistor, Thick Film, 330 Ohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 330R, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details