Panasonic Resistor, Thick Film, 1.5Ohm, 5%, 1812; Resistance Panasonic ERJ-U12J1R5U

Description
RESISTOR, THICK FILM, 1.5OHM, 5%, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.5OHM, 5%, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.5Ohm, 5%, 1812; Resistance Panasonic - 05X6423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 5%, 1812; Resistance Panasonic
05X6423
Resistor, Thick Film, 1.5Ohm, 5%, 1812; Resistance Panasonic 05X6423
RESISTOR, THICK FILM, 1.5OHM, 5%, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 5%, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R5, 5%, 0.75W, 1812; Resistance Panasonic - 44X3667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 5%, 0.75W, 1812; Resistance Panasonic
44X3667
Res, Thick Film, 1R5, 5%, 0.75W, 1812; Resistance Panasonic 44X3667
RES, THICK FILM, 1R5, 5%, 0.75W, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1R5, 5%, 0.75W, 1812; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X6423 44X3667
Product Name Resistor, Thick Film, 1.5Ohm, 5%, 1812; Resistance Panasonic Res, Thick Film, 1R5, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details