Panasonic Res, Thick Film, 15R, 5%, 0.75W, 1812; Resistance Panasonic ERJ-U12J150U

Description
RES, THICK FILM, 15R, 5%, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 15R, 5%, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15R, 5%, 0.75W, 1812; Resistance Panasonic - 44X3674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.75W, 1812; Resistance Panasonic
44X3674
Res, Thick Film, 15R, 5%, 0.75W, 1812; Resistance Panasonic 44X3674
RES, THICK FILM, 15R, 5%, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.75W, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 15Ohm, 5%, 1812; Resistance Panasonic - 05X6451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Ohm, 5%, 1812; Resistance Panasonic
05X6451
Resistor, Thick Film, 15Ohm, 5%, 1812; Resistance Panasonic 05X6451
RESISTOR, THICK FILM, 15OHM, 5%, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15OHM, 5%, 1812; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3674
Product Name Res, Thick Film, 15R, 5%, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers