The ERJ-U12F8201U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 8.2 kΩ with a tolerance of ±1%. It is designed for a power rating of 0.25 W and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is constructed with a thick film resistive element and is available in a 1812 inch size. It exhibits high reliability and is resistant to sulfurization due to its Ag-Pd-based inner electrode. The product is RoHS compliant and can be used in both reflow and flow soldering processes. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environmental conditions.
RES 8.2K OHM 1% 3/4W 1812 SMD
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F8201U | 45X2782 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |