Panasonic Res, Thick Film, 680K, 1%, 0.75W, 1812; Resistance Panasonic ERJ-U12F6803U

Description
RES, THICK FILM, 680K, 1%, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680K, 1%, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.75W, 1812; Resistance Panasonic
44X3665
Res, Thick Film, 680K, 1%, 0.75W, 1812; Resistance Panasonic 44X3665
RES, THICK FILM, 680K, 1%, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.75W, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 680Kohm, 1%, 1812; Resistance Panasonic - 05X6329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 1%, 1812; Resistance Panasonic
05X6329
Resistor, Thick Film, 680Kohm, 1%, 1812; Resistance Panasonic 05X6329
RESISTOR, THICK FILM, 680KOHM, 1%, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 1%, 1812; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12F6803U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F6803U
Chip Resistor - Surface Mount ERJ-U12F6803U
RES 680K OHM 1% 3/4W 1812 SMD

RES 680K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 44X3665 ERJ-U12F6803U
Product Name Res, Thick Film, 680K, 1%, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details