Panasonic Chip Resistor - Surface Mount ERJ-U12F6802U

Description
RES 68K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 68K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F6802U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F6802U
Chip Resistor - Surface Mount ERJ-U12F6802U
RES 68K OHM 1% 3/4W 1812 SMD

RES 68K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 68Kohm, 1%, 1812; Resistance Panasonic - 05X6328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 1%, 1812; Resistance Panasonic
05X6328
Resistor, Thick Film, 68Kohm, 1%, 1812; Resistance Panasonic 05X6328
RESISTOR, THICK FILM, 68KOHM, 1%, 1812; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 1%, 1812; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.75W, 1812; Resistance Panasonic
44X3664
Res, Thick Film, 68K, 1%, 0.75W, 1812; Resistance Panasonic 44X3664
RES, THICK FILM, 68K, 1%, 0.75W, 1812; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.75W, 1812; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U12F6802U 05X6328 44X3664
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 68Kohm, 1%, 1812; Resistance Panasonic Res, Thick Film, 68K, 1%, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers