Panasonic Res, Thick Film, 470K, 1%, 0.75W, 1812; Resistance Panasonic ERJ-U12F4703U

Description
RES, THICK FILM, 470K, 1%, 0.75W, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470K, 1%, 0.75W, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 1%, 0.75W, 1812; Resistance Panasonic - 44X3660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.75W, 1812; Resistance Panasonic
44X3660
Res, Thick Film, 470K, 1%, 0.75W, 1812; Resistance Panasonic 44X3660
RES, THICK FILM, 470K, 1%, 0.75W, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.75W, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 470Kohm, 1%, 1812; Resistance Panasonic - 05X6234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 1%, 1812; Resistance Panasonic
05X6234
Resistor, Thick Film, 470Kohm, 1%, 1812; Resistance Panasonic 05X6234
RESISTOR, THICK FILM, 470KOHM, 1%, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 1%, 1812; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U12F4703U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F4703U
Chip Resistor - Surface Mount ERJ-U12F4703U
RES 470K OHM 1% 3/4W 1812 SMD

RES 470K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 44X3660 ERJ-U12F4703U
Product Name Res, Thick Film, 470K, 1%, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details