Panasonic Chip Resistor - Surface Mount ERJ-U12F4700U

Description
RES 470 OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 470 OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F4700U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F4700U
Chip Resistor - Surface Mount ERJ-U12F4700U
RES 470 OHM 1% 3/4W 1812 SMD

RES 470 OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 470 Ohm, 1%, 1812; Resistance Panasonic - 05X6231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 1%, 1812; Resistance Panasonic
05X6231
Resistor, Thick Film, 470 Ohm, 1%, 1812; Resistance Panasonic 05X6231
RESISTOR, THICK FILM, 470 OHM, 1%, 1812; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 1%, 1812; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.75W, 1812; Resistance Panasonic - 44X3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.75W, 1812; Resistance Panasonic
44X3657
Res, Thick Film, 470R, 1%, 0.75W, 1812; Resistance Panasonic 44X3657
RES, THICK FILM, 470R, 1%, 0.75W, 1812; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.75W, 1812; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U12F4700U 05X6231 44X3657
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 470 Ohm, 1%, 1812; Resistance Panasonic Res, Thick Film, 470R, 1%, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric] 1812; 1812 [4532 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details