Panasonic Chip Resistor - Surface Mount ERJ-U12F3002U

Description
RES 30K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 30K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F3002U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F3002U
Chip Resistor - Surface Mount ERJ-U12F3002U
RES 30K OHM 1% 3/4W 1812 SMD

RES 30K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 05X6114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
05X6114
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 05X6114
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X2539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
45X2539
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 45X2539
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U12F3002U 05X6114
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details