Panasonic OEM Souring ERJ-U12F2202U

Description
Category: OEM Souring Win Source Part Number: 1467640-ERJ-U12F2202 U Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467640-ERJ-U12F2202 U Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467640-ERJ-U12F2202U - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467640-ERJ-U12F2202 U Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467640-ERJ-U12F2202U
Manufacturer: Panasonic

Buy Now
Resistor, Thick Film, 22Kohm, 1%, 1812; Resistance Panasonic - 05X6034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Kohm, 1%, 1812; Resistance Panasonic
05X6034
Resistor, Thick Film, 22Kohm, 1%, 1812; Resistance Panasonic 05X6034
RESISTOR, THICK FILM, 22KOHM, 1%, 1812; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 22KOHM, 1%, 1812; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor - 87528864 - Radwell International
Willingboro, NJ, United States
Resistor
87528864
Resistor 87528864
RESISTOR, 22K, 0.75W, 1%, THICK FILM, 1812 [4532 METRIC], VOLTAGE RATING:200V. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 22K, 0.75W, 1%, THICK FILM, 1812 [4532 METRIC], VOLTAGE RATING:200V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U12F2202U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F2202U
Chip Resistor - Surface Mount ERJ-U12F2202U
RES 22K OHM 1% 3/4W 1812 SMD

RES 22K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1467640-ERJ-U12F2202U 05X6034 87528864 ERJ-U12F2202U
Product Name OEM Souring Resistor, Thick Film, 22Kohm, 1%, 1812; Resistance Panasonic Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details