The ERJ-U12F1801U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance in electronic applications. It features a resistance value of 1.8 kΩ with a tolerance of ±1%. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.25 W and operates within a temperature range of -55°C to +155°C. The resistor is constructed with an Ag-Pd-based inner electrode, providing enhanced resistance to sulfurization. It is compatible with both reflow and flow soldering processes and is RoHS compliant. The product is available in various packaging methods, ensuring flexibility for different manufacturing needs.
RES 1.8K OHM 1% 3/4W 1812 SMD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-U12F1801U |
| Product Name | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |