The ERJ-U12F1650U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 165 ohms with a tolerance of ±1%. It is designed for a power rating of 0.25 watts and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is constructed using a thick film resistive element and is available in an 1812 inch size. It exhibits high reliability and is resistant to sulfurization due to its Ag-Pd-based inner electrode. The product is RoHS compliant and can be used in both reflow and flow soldering processes. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments.
RES 165 OHM 1% 3/4W 1812 SMD
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U12F1650U | 05X5966 |
| Product Name | Chip Resistor - Surface Mount | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 |
| Resistance Range | 165 ohms | |
| Tolerance | 1 +/- % |