The ERJ-U12F1020U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a thick film resistive element with an Ag-Pd-based inner electrode, providing excellent resistance to sulfurization. The resistor has a power rating of 0.25 W and a resistance value of 1 kΩ with a tolerance of ±1%. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The device is RoHS compliant and can be used in both reflow and flow soldering processes. The operating temperature range is from -55°C to +155°C, ensuring versatility in various environments. The product is available in standard packaging methods, facilitating easy integration into manufacturing processes.
1812 anti-sulfurated resistor RoHS Compliant: Yes
1812 anti-sulfurated resistor RoHS Compliant: Yes
RES 102 OHM 1% 3/4W 1812 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X2292 | ERJ-U12F1020U |
| Product Name | 1812 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 1812 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |