Panasonic Resistor, Thick Film, 100Kohm, 1%, 1812; Resistance Panasonic ERJ-U12F1003U

Description
RESISTOR, THICK FILM, 100KOHM, 1%, 1812; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 100KOHM, 1%, 1812; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 100Kohm, 1%, 1812; Resistance Panasonic - 05X5855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 1%, 1812; Resistance Panasonic
05X5855
Resistor, Thick Film, 100Kohm, 1%, 1812; Resistance Panasonic 05X5855
RESISTOR, THICK FILM, 100KOHM, 1%, 1812; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 1%, 1812; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U12F1003U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1003U
Chip Resistor - Surface Mount ERJ-U12F1003U
RES 100K OHM 1% 3/4W 1812 SMD

RES 100K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 05X5855 ERJ-U12F1003U
Product Name Resistor, Thick Film, 100Kohm, 1%, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details