Panasonic Chip Resistor - Surface Mount ERJ-U12F1002U

Description
RES 10K OHM 1% 3/4W 1812 SMD
Datasheet
Description
RES 10K OHM 1% 3/4W 1812 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12F1002U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12F1002U
Chip Resistor - Surface Mount ERJ-U12F1002U
RES 10K OHM 1% 3/4W 1812 SMD

RES 10K OHM 1% 3/4W 1812 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 10Kohm, 1%, 1812; Resistance Panasonic - 05X5854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 1%, 1812; Resistance Panasonic
05X5854
Resistor, Thick Film, 10Kohm, 1%, 1812; Resistance Panasonic 05X5854
RESISTOR, THICK FILM, 10KOHM, 1%, 1812; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 1%, 1812; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor - 87526939 - Radwell International
Willingboro, NJ, United States
Resistor
87526939
Resistor 87526939
RESISTOR, SMD, THICK FILM, 10K OHM, 1%, .75W, 1812. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 10K OHM, 1%, .75W, 1812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number ERJ-U12F1002U 05X5854 87526939
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 10Kohm, 1%, 1812; Resistance Panasonic Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; 1812 [4532 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers