Panasonic Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic ERJ-U12D9530U

Description
CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic - 66AC8934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic
66AC8934
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic 66AC8934
CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic - 66AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic
66AC0188
Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic 66AC0188
CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.75W, 1812; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8934
Product Name Chip Res, Thick Film, 953R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers