Panasonic Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic ERJ-U12D8662U

Description
CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic - 66AC2184 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic
66AC2184
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic 66AC2184
CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic - 67AC3018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic
67AC3018
Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic 67AC3018
CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86K6, 0.75W, 1812; Resistance:86.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2184
Product Name Chip Res, Thick Film, 86K6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details