Panasonic Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic ERJ-U12D82R5U

Description
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic - 66AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
66AC6173
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic 66AC6173
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic - 67AC0387 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
67AC0387
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic 67AC0387
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6173
Product Name Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers