Panasonic Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic ERJ-U12D8250U

Description
CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic - 66AC6174 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic
66AC6174
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic 66AC6174
CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic - 66AC7431 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic
66AC7431
Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic 66AC7431
CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.75W, 1812; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6174
Product Name Chip Res, Thick Film, 825R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details