Panasonic Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic ERJ-U12D6043U

Description
CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 604K, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 604 kΩ with a tolerance of ±0.5%. It has a power rating of 0.75W and is suitable for applications requiring sulfur resistance, making it ideal for environments prone to sulfur exposure. The resistor is RoHS compliant and adheres to standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes. The component is packaged in a 1812 case size, which is commonly used in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 604K, 0.75W, 1812 from Panasonic is designed for high reliability and offers a resistance value of 604 kΩ with a tolerance of ±0.5%. It has a power rating of 0.75W and is suitable for applications requiring sulfur resistance, making it ideal for environments prone to sulfur exposure. The resistor is RoHS compliant and adheres to standards such as IEC 60115-8 and JIS C 5201-8. It is compatible with both reflow and flow soldering processes. The component is packaged in a 1812 case size, which is commonly used in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic - 66AC0168 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic
66AC0168
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic 66AC0168
CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic - 67AC1547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic
67AC1547
Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic 67AC1547
CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.75W, 1812; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0168
Product Name Chip Res, Thick Film, 604K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details