Panasonic Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic ERJ-U12D5903U

Description
CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic - 67AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic
67AC0368
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic 67AC0368
CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic - 66AC4175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic
66AC4175
Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic 66AC4175
CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590K, 0.75W, 1812; Resistance:590kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0368
Product Name Chip Res, Thick Film, 590K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers