Panasonic Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic ERJ-U12D5231U

Description
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic - 66AC2154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
66AC2154
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic 66AC2154
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic - 67AC1540 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
67AC1540
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic 67AC1540
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2154
Product Name Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers