Panasonic Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic ERJ-U12D4873U

Description
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic - 67AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
67AC5911
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic 67AC5911
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic - 67AC0359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
67AC0359
Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic 67AC0359
CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 1812; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5911
Product Name Chip Res, Thick Film, 487K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers