Panasonic Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic ERJ-U12D4641U

Description
CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic - 66AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic
66AC8901
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic 66AC8901
CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic - 67AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic
67AC5908
Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic 67AC5908
CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.75W, 1812; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8901
Product Name Chip Res, Thick Film, 4K64, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers