Panasonic Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic ERJ-U12D4530U

Description
CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic - 66AC2144 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic
66AC2144
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic 66AC2144
CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic - 66AC4155 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic
66AC4155
Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic 66AC4155
CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.75W, 1812; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U12D4530U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4530U
Chip Resistor - Surface Mount ERJ-U12D4530U
1812 ANTI-SULFUR RES. , 0.5%, 45

1812 ANTI-SULFUR RES. , 0.5%, 45

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC2144 ERJ-U12D4530U
Product Name Chip Res, Thick Film, 453R, 0.75W, 1812; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers