Panasonic Chip Resistor - Surface Mount ERJ-U12D4423U

Description
1812 ANTI-SULFUR RES. , 0.5%, 44
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4423U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4423U
Chip Resistor - Surface Mount ERJ-U12D4423U
1812 ANTI-SULFUR RES. , 0.5%, 44

1812 ANTI-SULFUR RES. , 0.5%, 44

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic - 66AC0153 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic
66AC0153
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic 66AC0153
CHIP RES, THICK FILM, 442K, 0.75W, 1812; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.75W, 1812; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic - 67AC0353 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic
67AC0353
Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic 67AC0353
CHIP RES, THICK FILM, 442K, 0.75W, 1812; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.75W, 1812; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4423U 66AC0153
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 442K, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 442000 ohms 442000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details