Panasonic Chip Resistor - Surface Mount ERJ-U12D4320U

Description
1812 ANTI-SULFUR RES. , 0.5%, 43
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4320U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4320U
Chip Resistor - Surface Mount ERJ-U12D4320U
1812 ANTI-SULFUR RES. , 0.5%, 43

1812 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic - 65AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic
65AC8694
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic 65AC8694
CHIP RES, THICK FILM, 432R, 0.75W, 1812; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.75W, 1812; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic - 66AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic
66AC8899
Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic 66AC8899
CHIP RES, THICK FILM, 432R, 0.75W, 1812; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.75W, 1812; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4320U 65AC8694
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 432R, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 432 ohms 432 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers