Panasonic Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic ERJ-U12D4220U

Description
CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic - 67AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic
67AC5902
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic 67AC5902
CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic - 66AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic
66AC0151
Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic 66AC0151
CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.75W, 1812; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5902
Product Name Chip Res, Thick Film, 422R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers