Panasonic Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic ERJ-U12D4123U

Description
CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 412K, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. This resistor features a resistance value of 412 kΩ with a tolerance of ±0.5%, making it suitable for precision applications. It has a power rating of 0.75W and is compliant with RoHS standards. The 1812 package size (4532 metric) allows for easy integration into various circuit designs. The product is AEC-Q200 qualified, ensuring its reliability in automotive applications. It is suitable for both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 412K, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. This resistor features a resistance value of 412 kΩ with a tolerance of ±0.5%, making it suitable for precision applications. It has a power rating of 0.75W and is compliant with RoHS standards. The 1812 package size (4532 metric) allows for easy integration into various circuit designs. The product is AEC-Q200 qualified, ensuring its reliability in automotive applications. It is suitable for both reflow and flow soldering processes, enhancing its versatility in manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic - 66AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic
66AC8897
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic 66AC8897
CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic - 66AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic
66AC8898
Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic 66AC8898
CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.75W, 1812; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8897
Product Name Chip Res, Thick Film, 412K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers