Panasonic Chip Resistor - Surface Mount ERJ-U12D4022U

Description
1812 ANTI-SULFUR RES. , 0.5%, 40
Datasheet
Description
1812 ANTI-SULFUR RES. , 0.5%, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U12D4022U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U12D4022U
Chip Resistor - Surface Mount ERJ-U12D4022U
1812 ANTI-SULFUR RES. , 0.5%, 40

1812 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic - 65AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic
65AC8692
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic 65AC8692
CHIP RES, THICK FILM, 40K2, 0.75W, 1812; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.75W, 1812; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic - 67AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic
67AC5901
Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic 67AC5901
CHIP RES, THICK FILM, 40K2, 0.75W, 1812; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.75W, 1812; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U12D4022U 65AC8692
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 40K2, 0.75W, 1812; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40200 ohms 40200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details