Panasonic Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic ERJ-U12D3653U

Description
CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic - 66AC6126 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic
66AC6126
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic 66AC6126
CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic - 67AC2977 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic
67AC2977
Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic 67AC2977
CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.75W, 1812; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6126
Product Name Chip Res, Thick Film, 365K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details