The Chip Resistor, Thick Film, 3K6, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 3.6 kΩ with a tolerance of ±0.5%, and a power rating of 750 mW. The resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. It is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. The dimensions of the resistor are 1812 (4.5 mm x 3.2 mm), making it a compact option for various applications.
CHIP RES, THICK FILM, 3K6, 0.75W, 1812; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 3K6, 0.75W, 1812; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC2974 |
| Product Name | Chip Res, Thick Film, 3K6, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 3600 ohms |