Panasonic Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic ERJ-U12D33R2U

Description
CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic - 67AC2969 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic
67AC2969
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic 67AC2969
CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic - 66AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic
66AC6119
Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic 66AC6119
CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.75W, 1812; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2969
Product Name Chip Res, Thick Film, 33R2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers