Panasonic Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic ERJ-U12D2801U

Description
CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic - 66AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic
66AC7415
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic 66AC7415
CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic - 66AC0128 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic
66AC0128
Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic 66AC0128
CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.75W, 1812; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7415
Product Name Chip Res, Thick Film, 2K8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details