Panasonic Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic ERJ-U12D2800U

Description
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic - 66AC6110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
66AC6110
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic 66AC6110
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic - 66AC4132 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
66AC4132
Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic 66AC4132
CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.75W, 1812; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6110
Product Name Chip Res, Thick Film, 280R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details