Panasonic Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic ERJ-U12D2200U

Description
CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic - 66AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic
66AC4117
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic 66AC4117
CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic - 65AC8672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic
65AC8672
Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic 65AC8672
CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.75W, 1812; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4117
Product Name Chip Res, Thick Film, 220R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers