Panasonic Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1783U

Description
CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic - 67AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic
67AC2931
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic 67AC2931
CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic - 66AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic
66AC2092
Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic 66AC2092
CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.75W, 1812; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2931
Product Name Chip Res, Thick Film, 178K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers