Panasonic Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic ERJ-U12D14R0U

Description
CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic - 66AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic
66AC2080
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic 66AC2080
CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic - 66AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic
66AC0090
Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic 66AC0090
CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R, 0.75W, 1812; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2080
Product Name Chip Res, Thick Film, 14R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details