Panasonic Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic ERJ-U12D13R0U

Description
CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic - 67AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic
67AC5854
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic 67AC5854
CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic - 67AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic
67AC2916
Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic 67AC2916
CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R, 0.75W, 1812; Resistance:13ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5854
Product Name Chip Res, Thick Film, 13R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details