Panasonic Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic ERJ-U12D1330U

Description
CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic - 66AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic
66AC2076
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic 66AC2076
CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic - 66AC0087 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic
66AC0087
Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic 66AC0087
CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.75W, 1812; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2076
Product Name Chip Res, Thick Film, 133R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data