Panasonic Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1213U

Description
CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic - 67AC2913 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic
67AC2913
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic 67AC2913
CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic - 66AC6072 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic
66AC6072
Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic 66AC6072
CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.75W, 1812; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2913
Product Name Chip Res, Thick Film, 121K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers