Panasonic Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic ERJ-U12D1102U

Description
CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11K, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring durability in harsh environments. The resistor has a power rating of 0.75W and a resistance tolerance of ±0.5%, making it suitable for precision applications. It is RoHS compliant and can be used in both reflow and flow soldering processes. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1812, which corresponds to 4.5mm x 3.2mm in metric. This product is ideal for engineers looking for a robust and reliable resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 11K, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features an Au-based inner electrode, ensuring durability in harsh environments. The resistor has a power rating of 0.75W and a resistance tolerance of ±0.5%, making it suitable for precision applications. It is RoHS compliant and can be used in both reflow and flow soldering processes. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1812, which corresponds to 4.5mm x 3.2mm in metric. This product is ideal for engineers looking for a robust and reliable resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic - 67AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic
67AC0299
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic 67AC0299
CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic - 66AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic
66AC0080
Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic 66AC0080
CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.75W, 1812; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0299
Product Name Chip Res, Thick Film, 11K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers