Panasonic Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic ERJ-U12D1052U

Description
CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic - 65AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic
65AC8652
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic 65AC8652
CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic - 66AC4077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic
66AC4077
Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic 66AC4077
CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.75W, 1812; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8652
Product Name Chip Res, Thick Film, 10K5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers