Panasonic Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ823Y

Description
RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1021
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1021
RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1020
Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1020
RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 82K, 5%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1021
Product Name Res, 82K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details