Panasonic Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ820Y

Description
RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1015
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1015
RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH1014
Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH1014
RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 82R, 5%, 0.031W, 01005, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH1015
Product Name Res, 82R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details