Panasonic Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ681Y

Description
RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0992
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0992
RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0993
Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0993
RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 5%, 0.031W, 01005, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0992
Product Name Res, 680R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers